TE Connectivity Hardware, Grounding & Mounting ER0036-000

Description
Body Features Bolt Hole Centers : 160 MM  [6.3 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 100 - 135 MM  [3.93 - 5.31 INCH ] Height (Installed) : 170 MM  [6.69 INCH ] Mechanical Attachment Mounting Options : Flat Mount Product Availability Product Availability : Americas, China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 160 MM  [6.3 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 100 - 135 MM  [3.93 - 5.31 INCH ] Height (Installed) : 170 MM  [6.69 INCH ] Mechanical Attachment Mounting Options : Flat Mount Product Availability Product Availability : Americas, China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0036-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0036-000
Hardware, Grounding & Mounting ER0036-000
Body Features Bolt Hole Centers : 160 MM  [6.3 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 100 - 135 MM  [3.93 - 5.31 INCH ] Height (Installed) : 170 MM  [6.69 INCH ] Mechanical Attachment Mounting Options : Flat Mount Product Availability Product Availability : Americas, China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa

Body Features


  • Bolt Hole Centers : 160 MM  [6.3 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 1

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 100 - 135 MM  [3.93 - 5.31 INCH ]
  • Height (Installed) : 170 MM  [6.69 INCH ]

Mechanical Attachment


  • Mounting Options : Flat Mount

Product Availability


  • Product Availability : Americas, China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0036-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Cable Supports and Fasteners - A100161-ND - DigiKey
Specs
Material Stainless Steel
View Details
Connector Strain Relief - 5745173-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Clips & Clamps - 3957505 - RS Components, Ltd.
Specs
Material Polyamide 6.6
Diameter 0.528 inch (13.4 mm)
View Details
2 suppliers