TE ConnectivityWildlife Protection CoversES4405-000
Description
Body Features Primary Product Color : Black
Industry Standards UL Flammability Rating : No Rating
Operation/Applicatio
n Compatible Equipment : Pole Cap Power Component Application Type : Overhead Distribution
Product Type Features Installation Technology : Cold Applied
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Industry Standards UL Flammability Rating : No Rating
Operation/Applicatio
n Compatible Equipment : Pole Cap Power Component Application Type : Overhead Distribution
Product Type Features Installation Technology : Cold Applied
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features Primary Product Color : Black
Industry Standards UL Flammability Rating : No Rating
Operation/Applicatio
n Compatible Equipment : Pole Cap Power Component Application Type : Overhead Distribution
Product Type Features Installation Technology : Cold Applied
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
Primary Product Color : Black
Industry Standards
UL Flammability Rating : No Rating
Operation/Application
Compatible Equipment : Pole Cap
Power Component Application Type : Overhead Distribution
Product Type Features
Installation Technology : Cold Applied
Usage Conditions
Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]