TE Connectivity LV/MV Insulating Covers 871425-000

Description
Body Features Color : Red Insulator Material : Porcelain/Glass Dimensions Insulator Core Diameter Range : 325 - 345 MM  [12.8 - 13.6 INCH ] Operation/Applicatio n Application Type : Substation Energized Installation : No Halogen Free : Yes Product Availability Product Availability : Worldwide Product Type Features Insulator Type : Porcelain/Glass Material System : Crosslinked Polyolefin Technology : Cold Applied De-energised
Request a Quote
Description
Body Features Color : Red Insulator Material : Porcelain/Glass Dimensions Insulator Core Diameter Range : 325 - 345 MM  [12.8 - 13.6 INCH ] Operation/Applicatio n Application Type : Substation Energized Installation : No Halogen Free : Yes Product Availability Product Availability : Worldwide Product Type Features Insulator Type : Porcelain/Glass Material System : Crosslinked Polyolefin Technology : Cold Applied De-energised
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LV/MV Insulating Covers - 871425-000 - TE Connectivity
Berwyn, PA, United States
LV/MV Insulating Covers
871425-000
LV/MV Insulating Covers 871425-000
Body Features Color : Red Insulator Material : Porcelain/Glass Dimensions Insulator Core Diameter Range : 325 - 345 MM  [12.8 - 13.6 INCH ] Operation/Applicatio n Application Type : Substation Energized Installation : No Halogen Free : Yes Product Availability Product Availability : Worldwide Product Type Features Insulator Type : Porcelain/Glass Material System : Crosslinked Polyolefin Technology : Cold Applied De-energised

Body Features


  • Color : Red
  • Insulator Material : Porcelain/Glass

Dimensions


  • Insulator Core Diameter Range : 325 - 345 MM  [12.8 - 13.6 INCH ]

Operation/Application


  • Application Type : Substation
  • Energized Installation : No
  • Halogen Free : Yes

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Type : Porcelain/Glass
  • Material System : Crosslinked Polyolefin
  • Technology : Cold Applied De-energised
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 871425-000
Product Name LV/MV Insulating Covers
Material Glass; Porcelain; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - 232200-000 - TE Connectivity
Specs
Material Porcelain, Glass
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - CM9907-005 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details