TE Connectivity Wildlife Protection Covers ES4191-000

Description
Body Features Insulator Material : Polymer Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 0 - 20 MM  [0 - .8 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Compatible Equipment : Cutout Fuse Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Insulator Type : ANSI Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Polymer Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 0 - 20 MM  [0 - .8 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Compatible Equipment : Cutout Fuse Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Insulator Type : ANSI Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - ES4191-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
ES4191-000
Wildlife Protection Covers ES4191-000
Body Features Insulator Material : Polymer Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 0 - 20 MM  [0 - .8 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Compatible Equipment : Cutout Fuse Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Insulator Type : ANSI Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Insulator Material : Polymer
  • Primary Product Color : Gray

Dimensions


  • Insulator Core Diameter Range : 0 - 20 MM  [0 - .8 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 25

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Compatible Equipment : Cutout Fuse
  • Power Component Application Type : Distribution

Product Type Features


  • Installation Technology : Cold Applied
  • Insulator Type : ANSI

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number ES4191-000
Product Name Wildlife Protection Covers
Material Polymer
Unlock Full Specs
to access all available technical data

Similar Products