Body Features Product Weight : 6.8 KG [14.991 LB ]
Dimensions Creepage Distance (MM) : 1200 Shed Inside Diameter : 107 MM [2.212 INCH ] Shed Outside Diameter : 137 MM [5.393 INCH ]
Electrical Characteristics BIL Rating (KV) : 299 Voltage Class (KV) : ≤ 25
Housing Features Housing Material : EVA
Mechanical Attachment Cantilever Strength (KN) : 4 Cantilever Strength (LB) : 899.24 Thread Size : M16
Operation/Applicatio
n Power Component Application Type : Railway
Product Availability Product Availability : Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia
Product Type Features Insulator Product Type : Railway Insulator
Usage Conditions Power Frequency Withstand (Wet) (KV) : 141
Body Features
- Product Weight : 6.8 KG [14.991 LB ]
Dimensions
- Creepage Distance (MM) : 1200
- Shed Inside Diameter : 107 MM [2.212 INCH ]
- Shed Outside Diameter : 137 MM [5.393 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 299
- Voltage Class (KV) : ≤ 25
Housing Features
Mechanical Attachment
- Cantilever Strength (KN) : 4
- Cantilever Strength (LB) : 899.24
- Thread Size : M16
Operation/Application
- Power Component Application Type : Railway
Product Availability
- Product Availability : Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Insulator Product Type : Railway Insulator
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 141