Body Features Primary Product Color : Gray Product Weight : 8.5 KG [18.739 LB ]
Dimensions Creepage Distance : 2250 MM [88.583 INCH ] Product Height : 608 MM [23.937 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 48 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 352 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 1.2 Residual Voltage (Nominal Current) (KV) : 158.6 Short Circuit Current (KAMP) : 40 Voltage Rating (Ur) (KV) : 60
Mechanical Attachment Cantilever Strength -SSL (KN) : 2.5
Operation/Applicatio
n Power Component Application Type : Transmission
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, Europe, Middle East & Africa
Body Features
- Primary Product Color : Gray
- Product Weight : 8.5 KG [18.739 LB ]
Dimensions
- Creepage Distance : 2250 MM [88.583 INCH ]
- Product Height : 608 MM [23.937 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 48
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 352
- Power Component Voltage Class : High Voltage
- Repetitive Charge Transfer Rating (Qrs) (C) : 1.2
- Residual Voltage (Nominal Current) (KV) : 158.6
- Short Circuit Current (KAMP) : 40
- Voltage Rating (Ur) (KV) : 60
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 2.5
Operation/Application
- Power Component Application Type : Transmission
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, Europe, Middle East & Africa