Body Features Primary Product Color : Gray Product Weight : 3.1 KG [6.834 LB ]
Dimensions Creepage Distance : 775 MM [30.5 INCH ] Product Height : 299 MM [11.772 INCH ] Shed Inside Diameter : 97 MM [3.82 INCH ] Shed Outside Diameter : 119 MM [4.69 INCH ]
Electrical Characteristics BIL Rating (KV) : 200 Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 200 Repetitive Charge Transfer Rating (Qrs) (C) : .5 Residual Voltage (Nominal Current) (KV) : 79.5 Short Circuit Current (KAMP) : 40 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 91.5 Voltage Rating (Ur) (KV) : 30
Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Distribution
Packaging Features Packaging Quantity : 3
Product Availability Product Availability : Worldwide
Product Type Features Core Type : Cage Designation Class : SL Shed Profile : Alternating
Usage Conditions Power Frequency Withstand (Wet) (KV) : 80
Body Features
- Primary Product Color : Gray
- Product Weight : 3.1 KG [6.834 LB ]
Dimensions
- Creepage Distance : 775 MM [30.5 INCH ]
- Product Height : 299 MM [11.772 INCH ]
- Shed Inside Diameter : 97 MM [3.82 INCH ]
- Shed Outside Diameter : 119 MM [4.69 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 200
- Continuous Operating Voltage (Uc) (KV) : 24
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 200
- Repetitive Charge Transfer Rating (Qrs) (C) : .5
- Residual Voltage (Nominal Current) (KV) : 79.5
- Short Circuit Current (KAMP) : 40
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 91.5
- Voltage Rating (Ur) (KV) : 30
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 350
- Thread Size : M12
Operation/Application
- Power Component Application Type : Distribution
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Core Type : Cage
- Designation Class : SL
- Shed Profile : Alternating
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 80