TE Connectivity Wildlife Protection Covers ES3171-000

Description
Body Features Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - ES3171-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
ES3171-000
Wildlife Protection Covers ES3171-000
Body Features Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied

Body Features


  • Primary Product Color : Gray

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Compatible Equipment : Bushings/Insulators
  • Power Component Application Type : Substation

Product Type Features


  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number ES3171-000
Product Name Wildlife Protection Covers
Unlock Full Specs
to access all available technical data

Similar Products