TE Connectivity Mid-Range Relays ES2050401CTL

Description
Contact Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VAC) : 200, 115
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VAC) : 200, 115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - ES2050401CTL - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
ES2050401CTL
Mid-Range Relays ES2050401CTL
Contact Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VAC) : 200, 115

Contact Features


  • Contact Arrangement : 2 Form C, 2PDT, 2 C/O
  • Contact Base Material : Silver Cadmium Oxide
  • Contact Current Rating (AMP) : 5

Electrical Characteristics


  • Actuating System : DC
  • Coil Resistance (OHM) : 500
  • Coil Voltage Rating (VDC) : 28
  • Contact Switching Voltage (Max) (VAC) : 200, 115
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number ES2050401CTL
Product Name Mid-Range Relays
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393767-5 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393238-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
TO-5/.100 Grid Relays - 1-1617566-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 32 volts
View Details
Mid-Range Relays - 1-1617756-8 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C)
View Details