TE Connectivity Power Relays 1-1415430-3

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 32 G  [1.13 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgCu3 Contact Number of Poles : 1 Contact Special Features : 3mm Contact Gap, Bifurcated/Twin Contacts Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 8, 5 - 8 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 28.5 MM  [1.122 INCH ] Product Length : 35.5 MM  [1.398 INCH ] Product Width : 16.5 MM  [.65 INCH ] Width Class (Mechanical) (MM) : 15 - 20 Electrical Characteristics Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 1.8 Coil Power Rating Class (VAMP) : 1 - 2 Coil Resistance (OHM) : 145 Coil Voltage Rating (VAC) : 24 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 270 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 8, 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000, 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [163 DEGF ] Environmental Ambient Temperature Class (DEGC) : -20 - 70 Environmental Category of Protection : RTI
Request a Quote
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 32 G  [1.13 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgCu3 Contact Number of Poles : 1 Contact Special Features : 3mm Contact Gap, Bifurcated/Twin Contacts Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 8, 5 - 8 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 28.5 MM  [1.122 INCH ] Product Length : 35.5 MM  [1.398 INCH ] Product Width : 16.5 MM  [.65 INCH ] Width Class (Mechanical) (MM) : 15 - 20 Electrical Characteristics Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 1.8 Coil Power Rating Class (VAMP) : 1 - 2 Coil Resistance (OHM) : 145 Coil Voltage Rating (VAC) : 24 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 270 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 8, 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000, 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [163 DEGF ] Environmental Ambient Temperature Class (DEGC) : -20 - 70 Environmental Category of Protection : RTI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1-1415430-3 - TE Connectivity
Berwyn, PA, United States
Power Relays
1-1415430-3
Power Relays 1-1415430-3
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 32 G  [1.13 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgCu3 Contact Number of Poles : 1 Contact Special Features : 3mm Contact Gap, Bifurcated/Twin Contacts Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 8, 5 - 8 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 28.5 MM  [1.122 INCH ] Product Length : 35.5 MM  [1.398 INCH ] Product Width : 16.5 MM  [.65 INCH ] Width Class (Mechanical) (MM) : 15 - 20 Electrical Characteristics Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 1.8 Coil Power Rating Class (VAMP) : 1 - 2 Coil Resistance (OHM) : 145 Coil Voltage Rating (VAC) : 24 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 270 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 8, 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000, 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [163 DEGF ] Environmental Ambient Temperature Class (DEGC) : -20 - 70 Environmental Category of Protection : RTI

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI250
  • Product Weight : 32 G  [1.13 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 16, 10 - 20
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Material : AgCu3
  • Contact Number of Poles : 1
  • Contact Special Features : 3mm Contact Gap, Bifurcated/Twin Contacts
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 25 - 30
  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Clearance Class (MM) : 8, 5 - 8
  • Length Class (Mechanical) (MM) : 35 - 40
  • Product Height : 28.5 MM  [1.122 INCH ]
  • Product Length : 35.5 MM  [1.398 INCH ]
  • Product Width : 16.5 MM  [.65 INCH ]
  • Width Class (Mechanical) (MM) : 15 - 20

Electrical Characteristics


  • Coil Magnetic System : Monostable, AC
  • Coil Power Rating AC (VAMP) : 1.8
  • Coil Power Rating Class (VAMP) : 1 - 2
  • Coil Resistance (OHM) : 145
  • Coil Voltage Rating (VAC) : 24
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 25
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Switching Voltage (Max) (VDC) : 270
  • Contact Voltage Rating (VAC) : 250
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Class (MM) : 8, 5.5 - 8
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000, 4000 - 5000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [163 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : -20 - 70
  • Environmental Category of Protection : RTI
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1415430-3
Product Name Power Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant with Exemptions; RoHS
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393224-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1393114-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers
Signal Relays - 1-1393819-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Signal Relays - 1-1393793-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers