TE Connectivity 1/5-Size Relays 1617074-2

Description
Configuration Features Transistor Driver : Without Contact Features 1/5-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Contact Current Class (AMP) : Low Level - 2 A Electrical Characteristics 1/5-Size Relay Coil Power Rating (DC) (MILW) : 686 1/5-Size Relay Coil Resistance (OHM) : 210 1/5-Size Relay Coil Voltage Rating (VDC) : 12 1/5-Size Relay Contact Switching Voltage (Max) : 28 1/5-Size Relay Input Voltage (VDC) : 12 Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Shock : 100G's, 11ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment 1/5-Size Relay Mounting Type : Plain Case Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Configuration Features Transistor Driver : Without Contact Features 1/5-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Contact Current Class (AMP) : Low Level - 2 A Electrical Characteristics 1/5-Size Relay Coil Power Rating (DC) (MILW) : 686 1/5-Size Relay Coil Resistance (OHM) : 210 1/5-Size Relay Coil Voltage Rating (VDC) : 12 1/5-Size Relay Contact Switching Voltage (Max) : 28 1/5-Size Relay Input Voltage (VDC) : 12 Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Shock : 100G's, 11ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment 1/5-Size Relay Mounting Type : Plain Case Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/5-Size Relays - 1617074-2 - TE Connectivity
Berwyn, PA, United States
1/5-Size Relays
1617074-2
1/5-Size Relays 1617074-2
Configuration Features Transistor Driver : Without Contact Features 1/5-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Contact Current Class (AMP) : Low Level - 2 A Electrical Characteristics 1/5-Size Relay Coil Power Rating (DC) (MILW) : 686 1/5-Size Relay Coil Resistance (OHM) : 210 1/5-Size Relay Coil Voltage Rating (VDC) : 12 1/5-Size Relay Contact Switching Voltage (Max) : 28 1/5-Size Relay Input Voltage (VDC) : 12 Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Shock : 100G's, 11ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment 1/5-Size Relay Mounting Type : Plain Case Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Configuration Features


  • Transistor Driver : Without

Contact Features


  • 1/5-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • 1/5-Size Relay Contact Current Rating (AMP) : 2
  • Contact Current Class (AMP) : Low Level - 2 A

Electrical Characteristics


  • 1/5-Size Relay Coil Power Rating (DC) (MILW) : 686
  • 1/5-Size Relay Coil Resistance (OHM) : 210
  • 1/5-Size Relay Coil Voltage Rating (VDC) : 12
  • 1/5-Size Relay Contact Switching Voltage (Max) : 28
  • 1/5-Size Relay Input Voltage (VDC) : 12
  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Polarity Protection Diode : Without
  • Coil Power Measurement : Milliwatts
  • Coil Suppression Diode : Without
  • Shock : 100G's, 11ms
  • Vibration : 30G's, 10 - 3000Hz

Mechanical Attachment


  • 1/5-Size Relay Mounting Type : Plain Case

Product Type Features


  • Coil Latching : Without
  • Enclosure Type : Hermetically Sealed
  • MOSFET Driver : Without
  • Product Type : Relay
  • Relay Type : Military/Aerospace High Performance

Termination Features


  • Termination Type : PC Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1617074-2
Product Name 1/5-Size Relays
Mounting Plain Case
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1462050-2 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Power Relays - 1-1393102-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1414168-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 2.1 watts
View Details
3 suppliers