Body Features Primary Product Color : Black
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Power Component Application Type : Distribution
Product Type Features Installation Technology : Cold Applied
Usage Conditions Operating Temperature Range : -20 - 110 DEGC [-4 - 230 DEGF ]
Body Features
- Primary Product Color : Black
Electrical Characteristics
Operation/Application
- Power Component Application Type : Distribution
Product Type Features
- Installation Technology : Cold Applied
Usage Conditions
- Operating Temperature Range : -20 - 110 DEGC [-4 - 230 DEGF ]