TE Connectivity Wildlife Protection Covers CU8240-000

Description
Body Features Insulator Material : Glass, Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 158 - 178 MM  [6.2 - 7. INCH ] Operation/Applicatio n Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Body Features Insulator Material : Glass, Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 158 - 178 MM  [6.2 - 7. INCH ] Operation/Applicatio n Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - CU8240-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
CU8240-000
Wildlife Protection Covers CU8240-000
Body Features Insulator Material : Glass, Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 158 - 178 MM  [6.2 - 7. INCH ] Operation/Applicatio n Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied

Body Features


  • Insulator Material : Glass, Porcelain
  • Primary Product Color : Red

Dimensions


  • Insulator Core Diameter Range : 158 - 178 MM  [6.2 - 7. INCH ]

Operation/Application


  • Power Component Application Type : Substation

Product Type Features


  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CU8240-000
Product Name Wildlife Protection Covers
Material Glass, Porcelain
Unlock Full Specs
to access all available technical data

Similar Products