TE Connectivity Wildlife Protection Covers ER0962-000

Description
Body Features Primary Product Color : Green Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -20 - 110 DEGC  [-4 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -20 - 110 DEGC  [-4 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - ER0962-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
ER0962-000
Wildlife Protection Covers ER0962-000
Body Features Primary Product Color : Green Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -20 - 110 DEGC  [-4 - 230 DEGF ]

Body Features


  • Primary Product Color : Green

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Power Component Application Type : Distribution

Product Type Features


  • Installation Technology : Cold Applied

Usage Conditions


  • Operating Temperature Range : -20 - 110 DEGC  [-4 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number ER0962-000
Product Name Wildlife Protection Covers
Operating Temperature -20 to 110 C (-4 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - CP8591-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details