TE Connectivity Hardware, Grounding & Mounting ER0040-000

Description
Body Features Bolt Hole Centers : 107 MM  [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 30 - 42 MM  [1.18 - 1.65 INCH ] Product Availability Product Availability : Europe, Middle East & Africa, Asia, China, Americas, Australia, New Zealand & Pacific Islands
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 107 MM  [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 30 - 42 MM  [1.18 - 1.65 INCH ] Product Availability Product Availability : Europe, Middle East & Africa, Asia, China, Americas, Australia, New Zealand & Pacific Islands
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0040-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0040-000
Hardware, Grounding & Mounting ER0040-000
Body Features Bolt Hole Centers : 107 MM  [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 30 - 42 MM  [1.18 - 1.65 INCH ] Product Availability Product Availability : Europe, Middle East & Africa, Asia, China, Americas, Australia, New Zealand & Pacific Islands

Body Features


  • Bolt Hole Centers : 107 MM  [4.21 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 2

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 30 - 42 MM  [1.18 - 1.65 INCH ]

Product Availability


  • Product Availability : Europe, Middle East & Africa, Asia, China, Americas, Australia, New Zealand & Pacific Islands
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0040-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products