TE Connectivity Circular Cable Clamp, Pa 66; Product Range Amp Te Connectivity 965783-1.

Description
CIRCULAR CABLE CLAMP, PA 66; PRODUCT RANGE:HDSCS SERIES; FOR USE WITH:AMP SEALED CONNECTORS; CONNECTOR SHELL SIZE:-; STRAIN RELIEF MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE DIAMETER MAX:2.5MM; CONNECTOR TYPE:CIRCULAR INDUSTRIAL ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CABLE CLAMP, PA 66; PRODUCT RANGE:HDSCS SERIES; FOR USE WITH:AMP SEALED CONNECTORS; CONNECTOR SHELL SIZE:-; STRAIN RELIEF MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE DIAMETER MAX:2.5MM; CONNECTOR TYPE:CIRCULAR INDUSTRIAL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Pa 66; Product Range Amp Te Connectivity - 26AC8946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Pa 66; Product Range Amp Te Connectivity
26AC8946
Circular Cable Clamp, Pa 66; Product Range Amp Te Connectivity 26AC8946
CIRCULAR CABLE CLAMP, PA 66; PRODUCT RANGE:HDSCS SERIES; FOR USE WITH:AMP SEALED CONNECTORS; CONNECTOR SHELL SIZE:-; STRAIN RELIEF MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE DIAMETER MAX:2.5MM; CONNECTOR TYPE:CIRCULAR INDUSTRIAL ROHS COMPLIANT: YES

CIRCULAR CABLE CLAMP, PA 66; PRODUCT RANGE:HDSCS SERIES; FOR USE WITH:AMP SEALED CONNECTORS; CONNECTOR SHELL SIZE:-; STRAIN RELIEF MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE DIAMETER MAX:2.5MM; CONNECTOR TYPE:CIRCULAR INDUSTRIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 26AC8946
Product Name Circular Cable Clamp, Pa 66; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074602 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825100 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details