Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : 10-32 UNF Male
Dimensions Dimensions : Dia 11 MM [Dia .433 INCH ]
Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32
Operation/Applicatio
n Output/Span : .5 - 4.5 V Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 20 bar Proof Pressure Range : 2X FS
Other Sensor Options : Compensation Temperature Range
Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ] Pressure (BAR) : 20
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : Cable 1 m
- Pressure Port/Fitting : 10-32 UNF Male
Dimensions
- Dimensions : Dia 11 MM [Dia .433 INCH ]
Electrical Characteristics
- Pressure Transducer Supply Voltage (V) : 8 - 32
Operation/Application
- Output/Span : .5 - 4.5 V
- Pressure (PSI) : 300
- Pressure Accuracy : ±0.25% FSO
- Pressure Range : 0 - 20 bar
- Proof Pressure Range : 2X FS
Other
- Sensor Options : Compensation Temperature Range
Product Type Features
- Pressure Transducer Sensor Type : Miniature Pressure Transducer
- Pressure Type : Sealed
Usage Conditions
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
- Pressure (BAR) : 20