TE Connectivity Pressure Transducers 10221047-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 15 m Pressure Port/Fitting : M20x1.5 Female Dimensions Dimensions : Dia 29 MM  [Dia 1.14 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 30 Operation/Applicatio n Output/Span : 4 V±5%FS Pressure (PSI) : 60000 Pressure Accuracy : ±0.3% FSO Pressure Range : 0 - 4000 bar Proof Pressure Range : 1.5X FS Other Sensor Options : Unipolar Power Supply Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 4000
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 15 m Pressure Port/Fitting : M20x1.5 Female Dimensions Dimensions : Dia 29 MM  [Dia 1.14 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 30 Operation/Applicatio n Output/Span : 4 V±5%FS Pressure (PSI) : 60000 Pressure Accuracy : ±0.3% FSO Pressure Range : 0 - 4000 bar Proof Pressure Range : 1.5X FS Other Sensor Options : Unipolar Power Supply Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 4000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10221047-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10221047-00
Pressure Transducers 10221047-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 15 m Pressure Port/Fitting : M20x1.5 Female Dimensions Dimensions : Dia 29 MM  [Dia 1.14 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 30 Operation/Applicatio n Output/Span : 4 V±5%FS Pressure (PSI) : 60000 Pressure Accuracy : ±0.3% FSO Pressure Range : 0 - 4000 bar Proof Pressure Range : 1.5X FS Other Sensor Options : Unipolar Power Supply Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 4000

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 15 m
  • Pressure Port/Fitting : M20x1.5 Female

Dimensions


  • Dimensions : Dia 29 MM  [Dia 1.14 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 30

Operation/Application


  • Output/Span : 4 V±5%FS
  • Pressure (PSI) : 60000
  • Pressure Accuracy : ±0.3% FSO
  • Pressure Range : 0 - 4000 bar
  • Proof Pressure Range : 1.5X FS

Other


  • Sensor Options : Unipolar Power Supply

Product Type Features


  • Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
  • Pressure (BAR) : 4000
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10221047-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216829-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Board Mount Pressure Sensors - 1010342-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10215153-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Board Mount Pressure Sensors - 1010445-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details