Body Features Insulation Material : XLPE/EPR
Configuration Features Number of Cores : 1
Other Installation Instruction : English
Product Availability Product Availability : Americas
Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink Shelf Life : 3 Years
Usage Conditions Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Insulation Material : XLPE/EPR
Configuration Features Number of Cores : 1
Other Installation Instruction : English
Product Availability Product Availability : Americas
Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink Shelf Life : 3 Years
Usage Conditions Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]
Body Features Insulation Material : XLPE/EPR
Configuration Features Number of Cores : 1
Other Installation Instruction : English
Product Availability Product Availability : Americas
Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink Shelf Life : 3 Years
Usage Conditions Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]
Body Features
Insulation Material : XLPE/EPR
Configuration Features
Number of Cores : 1
Other
Installation Instruction : English
Product Availability
Product Availability : Americas
Product Type Features
Cable Shield Style : Wire
Installation Technology : Cold Shrink
Shelf Life : 3 Years
Usage Conditions
Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]