TE Connectivity Power Cable Terminations 2819073-6

Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 2/0 - 350 Length (Installed) : 292.1 MM  [11.5 INCH ] Power Cable Termination Conductor Diameter : 10.61 - 17.29 MM  [.418 - .681 INCH ] Power Cable Termination Insulation Diameter : 20.32 - 31.75 MM  [.8 - 1.25 INCH ] Sheath Outside Diameter : 38.1 MM  [1.5 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 15 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : Raychem Shelf Life : No
Request a Quote
Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 2/0 - 350 Length (Installed) : 292.1 MM  [11.5 INCH ] Power Cable Termination Conductor Diameter : 10.61 - 17.29 MM  [.418 - .681 INCH ] Power Cable Termination Insulation Diameter : 20.32 - 31.75 MM  [.8 - 1.25 INCH ] Sheath Outside Diameter : 38.1 MM  [1.5 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 15 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : Raychem Shelf Life : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 2819073-6 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
2819073-6
Power Cable Terminations 2819073-6
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 2/0 - 350 Length (Installed) : 292.1 MM  [11.5 INCH ] Power Cable Termination Conductor Diameter : 10.61 - 17.29 MM  [.418 - .681 INCH ] Power Cable Termination Insulation Diameter : 20.32 - 31.75 MM  [.8 - 1.25 INCH ] Sheath Outside Diameter : 38.1 MM  [1.5 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 15 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : Raychem Shelf Life : No

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (AWGKC) : 2/0 - 350
  • Length (Installed) : 292.1 MM  [11.5 INCH ]
  • Power Cable Termination Conductor Diameter : 10.61 - 17.29 MM  [.418 - .681 INCH ]
  • Power Cable Termination Insulation Diameter : 20.32 - 31.75 MM  [.8 - 1.25 INCH ]
  • Sheath Outside Diameter : 38.1 MM  [1.5 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 15

Industry Standards


  • Design Specification : IEEE 48

Operation/Application


  • Application Type : Indoor

Packaging Features


  • Minimum Packaging Unit : 1

Product Availability


  • Minimum Order Quantity : 1
  • Power Cable Termination Product Availability : AMERICAS

Product Type Features


  • Cable Shield Style : Tape
  • Insulation : Plastic
  • Mechanical Connectors Included : No
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : Raychem
  • Shelf Life : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 2819073-6
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 157323-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 163665N003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 224633-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 3448480001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details