TE Connectivity Power Cable Terminations 2197666-1

Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 750 - 2000 Compatible Insulation Diameter Range : 43.2 - 64. MM  [1.7 - 2.52 INCH ] Length (Installed) : 1000 MM  [39.37 INCH ] Shed Inside Diameter : 38 MM  [1.496 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : GB/T 12706.4, IEC 60502-4 Pollution Level (IEC 60815) : II Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Stress Cone Shelf Life : 3 Years Termination Length (MM) : 289 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 750 - 2000 Compatible Insulation Diameter Range : 43.2 - 64. MM  [1.7 - 2.52 INCH ] Length (Installed) : 1000 MM  [39.37 INCH ] Shed Inside Diameter : 38 MM  [1.496 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : GB/T 12706.4, IEC 60502-4 Pollution Level (IEC 60815) : II Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Stress Cone Shelf Life : 3 Years Termination Length (MM) : 289 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 2197666-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
2197666-1
Power Cable Terminations 2197666-1
Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 750 - 2000 Compatible Insulation Diameter Range : 43.2 - 64. MM  [1.7 - 2.52 INCH ] Length (Installed) : 1000 MM  [39.37 INCH ] Shed Inside Diameter : 38 MM  [1.496 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : GB/T 12706.4, IEC 60502-4 Pollution Level (IEC 60815) : II Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Stress Cone Shelf Life : 3 Years Termination Length (MM) : 289 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Insulation Material : XLPE/EPR
  • Number of Sheds : 3

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Range (AWGKC) : 750 - 2000
  • Compatible Insulation Diameter Range : 43.2 - 64. MM  [1.7 - 2.52 INCH ]
  • Length (Installed) : 1000 MM  [39.37 INCH ]
  • Shed Inside Diameter : 38 MM  [1.496 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 17.5

Industry Standards


  • Compatible With Approved Standards Products : GB/T 12706.4, IEC 60502-4
  • Pollution Level (IEC 60815) : II

Operation/Application


  • Power Component Application Type : Indoor

Product Availability


  • Product Availability : China

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Stress Cone
  • Shelf Life : 3 Years
  • Termination Length (MM) : 289

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 2197666-1
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 255167N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 273094-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 169473-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 012361-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details