TE Connectivity Through Hole Resistors EP3WS22RJ

Description
22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131356CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131356CT-ND
Through Hole Resistors A131356CT-ND
22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A131356TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131356TB-ND
Through Hole Resistors A131356TB-ND
22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 7629392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629392
Through Hole Resistors 7629392
TE Connectivity EP3WS22RJ Resistor

TE Connectivity EP3WS22RJ Resistor

Supplier's Site
Through Hole Resistors - 7629392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629392P
Through Hole Resistors 7629392P
TE Connectivity EP3WS22RJ Resistor

TE Connectivity EP3WS22RJ Resistor

Supplier's Site
Through Hole Resistors - 1644975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644975
Through Hole Resistors 1644975
TE Connectivity EP3WS22RJ Resistor

TE Connectivity EP3WS22RJ Resistor

Supplier's Site
Through Hole Wirewound Resistor, Ep Series, 22 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5013 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 22 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5013
Through Hole Wirewound Resistor, Ep Series, 22 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5013
Through Hole Wirewound Resistor, EP Series, 22 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 22 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131356CT-ND 7629392 7629392P 24W5013
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 22 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers