Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.7 KG [3.748 LB ] Top Fitting Type : Socket
Dimensions Creepage Distance : 1625 MM [63.98 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics BIL Rating (KV) : 445 Dry AC Flashover (KV) : 290 Dry AC Withstand (KV) : 285 Nominal Dry Arc : 782 MM [30.79 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 285 Wet AC Withstand (KV) : 270
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Ball
- Primary Product Color : Gray
- Product Weight : 1.7 KG [3.748 LB ]
- Top Fitting Type : Socket
Dimensions
- Creepage Distance : 1625 MM [63.98 INCH ]
- Shed Inside Diameter : 24 MM [.94 INCH ]
- Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 445
- Dry AC Flashover (KV) : 290
- Dry AC Withstand (KV) : 285
- Nominal Dry Arc : 782 MM [30.79 INCH ]
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 285
- Wet AC Withstand (KV) : 270
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator