Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.47 KG [3.241 LB ] Top Fitting Type : Clevis
Dimensions Creepage Distance : 1500 MM [59.06 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics BIL Rating (KV) : 415 Dry AC Flashover (KV) : 275 Dry AC Withstand (KV) : 265 Nominal Dry Arc : 724 MM [28.5 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 270 Wet AC Withstand (KV) : 255
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Tongue
- Primary Product Color : Gray
- Product Weight : 1.47 KG [3.241 LB ]
- Top Fitting Type : Clevis
Dimensions
- Creepage Distance : 1500 MM [59.06 INCH ]
- Shed Inside Diameter : 24 MM [.94 INCH ]
- Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 415
- Dry AC Flashover (KV) : 275
- Dry AC Withstand (KV) : 265
- Nominal Dry Arc : 724 MM [28.5 INCH ]
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 270
- Wet AC Withstand (KV) : 255
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator