TE Connectivity Station Post Insulators ED8813-000

Description
Body Features Color : Gray Weight (LB) : 112 Weight (KG) : 51 Dimensions Bolt Size (INCH) : 5 Bolt Size Hole : 11UNC Creepage Distance (MM) : 2515 Shed Inside Diameter : 202 MM  [7.952 INCH ] Station Post Insulator Height : 1143 MM  [45 INCH ] Electrical Characteristics Creepage Distance (INKV) : 99 Impulse Voltage 1.2/50µs (Positive) (KV) : 610 RIV (Max) (1000kV) (MILV) : 200 Station Post Insulator Voltage Class (KV) : 115 Industry Standards BIL Rating (KV) : 550 Mechanical Attachment Cantilever Strength (KN) : 7.6 Cantilever Strength (LB) : 1700 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 230
Request a Quote
Description
Body Features Color : Gray Weight (LB) : 112 Weight (KG) : 51 Dimensions Bolt Size (INCH) : 5 Bolt Size Hole : 11UNC Creepage Distance (MM) : 2515 Shed Inside Diameter : 202 MM  [7.952 INCH ] Station Post Insulator Height : 1143 MM  [45 INCH ] Electrical Characteristics Creepage Distance (INKV) : 99 Impulse Voltage 1.2/50µs (Positive) (KV) : 610 RIV (Max) (1000kV) (MILV) : 200 Station Post Insulator Voltage Class (KV) : 115 Industry Standards BIL Rating (KV) : 550 Mechanical Attachment Cantilever Strength (KN) : 7.6 Cantilever Strength (LB) : 1700 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 230
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - ED8813-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
ED8813-000
Station Post Insulators ED8813-000
Body Features Color : Gray Weight (LB) : 112 Weight (KG) : 51 Dimensions Bolt Size (INCH) : 5 Bolt Size Hole : 11UNC Creepage Distance (MM) : 2515 Shed Inside Diameter : 202 MM  [7.952 INCH ] Station Post Insulator Height : 1143 MM  [45 INCH ] Electrical Characteristics Creepage Distance (INKV) : 99 Impulse Voltage 1.2/50µs (Positive) (KV) : 610 RIV (Max) (1000kV) (MILV) : 200 Station Post Insulator Voltage Class (KV) : 115 Industry Standards BIL Rating (KV) : 550 Mechanical Attachment Cantilever Strength (KN) : 7.6 Cantilever Strength (LB) : 1700 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 230

Body Features


  • Color : Gray
  • Weight (LB) : 112
  • Weight (KG) : 51

Dimensions


  • Bolt Size (INCH) : 5
  • Bolt Size Hole : 11UNC
  • Creepage Distance (MM) : 2515
  • Shed Inside Diameter : 202 MM  [7.952 INCH ]
  • Station Post Insulator Height : 1143 MM  [45 INCH ]

Electrical Characteristics


  • Creepage Distance (INKV) : 99
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 610
  • RIV (Max) (1000kV) (MILV) : 200
  • Station Post Insulator Voltage Class (KV) : 115

Industry Standards


  • BIL Rating (KV) : 550

Mechanical Attachment


  • Cantilever Strength (KN) : 7.6
  • Cantilever Strength (LB) : 1700

Operation/Application


  • Application Type : Substation

Product Availability


  • Station Post Insulator Product Availability : Worldwide

Product Type Features


  • Station Post Insulator Product Type : Station Post Insulator
  • Station Post Insulator Technology : Porcelain

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 230
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number ED8813-000
Product Name Station Post Insulators
BIL 115 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Station Post Insulators - CY2986-000 - TE Connectivity
Specs
BIL 3 kilovolts
View Details
Station Post Insulators - 415286-000 - TE Connectivity
Specs
BIL 69 kilovolts
View Details
Wildlife Protection Covers - 258162-000 - TE Connectivity
Specs
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details