Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : .97 KG [2.138 LB ] Top Fitting Type : Ball
Dimensions Creepage Distance : 705 MM [27.76 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics BIL Rating (KV) : 210 Dry AC Flashover (KV) : 145 Dry AC Withstand (KV) : 140 Nominal Dry Arc : 347 MM [13.66 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 135 Wet AC Withstand (KV) : 120
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Ball
- Primary Product Color : Gray
- Product Weight : .97 KG [2.138 LB ]
- Top Fitting Type : Ball
Dimensions
- Creepage Distance : 705 MM [27.76 INCH ]
- Shed Inside Diameter : 24 MM [.94 INCH ]
- Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 210
- Dry AC Flashover (KV) : 145
- Dry AC Withstand (KV) : 140
- Nominal Dry Arc : 347 MM [13.66 INCH ]
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 135
- Wet AC Withstand (KV) : 120
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator