TE Connectivity Distribution Insulators EN9683-000

Description
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.15 KG  [2.535 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 805 MM  [31.69 INCH ] Section Length : 437 MM  [17.2 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 200 Dry AC Flashover (KV) : 135 Dry AC Withstand (KV) : 125 Nominal Dry Arc : 305 MM  [12.01 INCH ] Nominal System Voltage (KV) : ≤ 36 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 115 Wet AC Withstand (KV) : 100 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote
Description
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.15 KG  [2.535 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 805 MM  [31.69 INCH ] Section Length : 437 MM  [17.2 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 200 Dry AC Flashover (KV) : 135 Dry AC Withstand (KV) : 125 Nominal Dry Arc : 305 MM  [12.01 INCH ] Nominal System Voltage (KV) : ≤ 36 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 115 Wet AC Withstand (KV) : 100 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EN9683-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EN9683-000
Distribution Insulators EN9683-000
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.15 KG  [2.535 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 805 MM  [31.69 INCH ] Section Length : 437 MM  [17.2 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 200 Dry AC Flashover (KV) : 135 Dry AC Withstand (KV) : 125 Nominal Dry Arc : 305 MM  [12.01 INCH ] Nominal System Voltage (KV) : ≤ 36 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 115 Wet AC Withstand (KV) : 100 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Tongue
  • Primary Product Color : Gray
  • Product Weight : 1.15 KG  [2.535 LB ]
  • Top Fitting Type : Clevis

Dimensions


  • Creepage Distance : 805 MM  [31.69 INCH ]
  • Section Length : 437 MM  [17.2 INCH ]
  • Shed Inside Diameter : 23 MM  [.91 INCH ]
  • Shed Outside Diameter : 88 MM  [3.46 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 200
  • Dry AC Flashover (KV) : 135
  • Dry AC Withstand (KV) : 125
  • Nominal Dry Arc : 305 MM  [12.01 INCH ]
  • Nominal System Voltage (KV) : ≤ 36
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 115
  • Wet AC Withstand (KV) : 100

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN9683-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products