Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : .95 KG [2.094 LB ] Top Fitting Type : Ball
Dimensions Creepage Distance : 645 MM [25.39 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics BIL Rating (KV) : 205 Dry AC Flashover (KV) : 135 Dry AC Withstand (KV) : 130 Nominal Dry Arc : 318 MM [12.52 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 120 Wet AC Withstand (KV) : 120
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Ball
- Primary Product Color : Gray
- Product Weight : .95 KG [2.094 LB ]
- Top Fitting Type : Ball
Dimensions
- Creepage Distance : 645 MM [25.39 INCH ]
- Shed Inside Diameter : 24 MM [.94 INCH ]
- Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 205
- Dry AC Flashover (KV) : 135
- Dry AC Withstand (KV) : 130
- Nominal Dry Arc : 318 MM [12.52 INCH ]
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 120
- Wet AC Withstand (KV) : 120
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator