TE Connectivity Station Post Insulators 768766-000

Description
Dimensions Bolt Size Hole : M20 Creepage Distance (MM) : 1285 Shed Inside Diameter : 107.5/137.5 MM  [4.232/5.413 INCH ] Station Post Insulator Height : 608 MM  [23.937 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 25 Industry Standards BIL Rating (KV) : 299 Mechanical Attachment Cantilever Strength (KN) : 10 Cantilever Strength (LB) : 2.25 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : China, EMEA, ASIA, AMERICAS, ANZPAC Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 141
Request a Quote
Description
Dimensions Bolt Size Hole : M20 Creepage Distance (MM) : 1285 Shed Inside Diameter : 107.5/137.5 MM  [4.232/5.413 INCH ] Station Post Insulator Height : 608 MM  [23.937 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 25 Industry Standards BIL Rating (KV) : 299 Mechanical Attachment Cantilever Strength (KN) : 10 Cantilever Strength (LB) : 2.25 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : China, EMEA, ASIA, AMERICAS, ANZPAC Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 141
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - 768766-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
768766-000
Station Post Insulators 768766-000
Dimensions Bolt Size Hole : M20 Creepage Distance (MM) : 1285 Shed Inside Diameter : 107.5/137.5 MM  [4.232/5.413 INCH ] Station Post Insulator Height : 608 MM  [23.937 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 25 Industry Standards BIL Rating (KV) : 299 Mechanical Attachment Cantilever Strength (KN) : 10 Cantilever Strength (LB) : 2.25 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : China, EMEA, ASIA, AMERICAS, ANZPAC Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 141

Dimensions


  • Bolt Size Hole : M20
  • Creepage Distance (MM) : 1285
  • Shed Inside Diameter : 107.5/137.5 MM  [4.232/5.413 INCH ]
  • Station Post Insulator Height : 608 MM  [23.937 INCH ]

Electrical Characteristics


  • Station Post Insulator Voltage Class (KV) : ≤ 25

Industry Standards


  • BIL Rating (KV) : 299

Mechanical Attachment


  • Cantilever Strength (KN) : 10
  • Cantilever Strength (LB) : 2.25

Operation/Application


  • Application Type : Railway

Product Availability


  • Station Post Insulator Product Availability : China, EMEA, ASIA, AMERICAS, ANZPAC

Product Type Features


  • Station Post Insulator Product Type : Railway Insulator
  • Station Post Insulator Technology : EVA

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 141
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 768766-000
Product Name Station Post Insulators
BIL 25 kilovolts
Unlock Full Specs
to access all available technical data