Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 2 KG [4.409 LB ] Top Fitting Type : Ball
Dimensions Creepage Distance : 2335 MM [91.93 INCH ] Section Length : 947 MM [37.28 INCH ] Shed Inside Diameter : 23 MM [.91 INCH ] Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics BIL Rating (KV) : 470 Dry AC Flashover (KV) : 305 Dry AC Withstand (KV) : 300 Nominal Dry Arc : 815 MM [32.09 INCH ] Nominal System Voltage (KV) : ≤ 72 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 275 Wet AC Withstand (KV) : 260
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Socket
- Primary Product Color : Gray
- Product Weight : 2 KG [4.409 LB ]
- Top Fitting Type : Ball
Dimensions
- Creepage Distance : 2335 MM [91.93 INCH ]
- Section Length : 947 MM [37.28 INCH ]
- Shed Inside Diameter : 23 MM [.91 INCH ]
- Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 470
- Dry AC Flashover (KV) : 305
- Dry AC Withstand (KV) : 300
- Nominal Dry Arc : 815 MM [32.09 INCH ]
- Nominal System Voltage (KV) : ≤ 72
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 275
- Wet AC Withstand (KV) : 260
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator