Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : .85 KG [1.874 LB ] Top Fitting Type : Ball
Dimensions Creepage Distance : 265 MM [10.43 INCH ] Section Length : 257 MM [10.12 INCH ] Shed Inside Diameter : 23 MM [.91 INCH ] Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics BIL Rating (KV) : 100 Dry AC Flashover (KV) : 75 Dry AC Withstand (KV) : 60 Nominal Dry Arc : 125 MM [4.92 INCH ] Nominal System Voltage (KV) : ≤ 11 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 60 Wet AC Withstand (KV) : 45
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Socket
- Primary Product Color : Gray
- Product Weight : .85 KG [1.874 LB ]
- Top Fitting Type : Ball
Dimensions
- Creepage Distance : 265 MM [10.43 INCH ]
- Section Length : 257 MM [10.12 INCH ]
- Shed Inside Diameter : 23 MM [.91 INCH ]
- Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 100
- Dry AC Flashover (KV) : 75
- Dry AC Withstand (KV) : 60
- Nominal Dry Arc : 125 MM [4.92 INCH ]
- Nominal System Voltage (KV) : ≤ 11
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 60
- Wet AC Withstand (KV) : 45
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator