TE Connectivity Distribution Insulators EN9529-000

Description
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.65 KG  [3.638 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 1435 MM  [56.5 INCH ] Section Length : 642 MM  [25.28 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 310 Dry AC Flashover (KV) : 205 Dry AC Withstand (KV) : 195 Nominal Dry Arc : 515 MM  [20.28 INCH ] Nominal System Voltage (KV) : ≤ 66 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 180 Wet AC Withstand (KV) : 165 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet
Description
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.65 KG  [3.638 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 1435 MM  [56.5 INCH ] Section Length : 642 MM  [25.28 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 310 Dry AC Flashover (KV) : 205 Dry AC Withstand (KV) : 195 Nominal Dry Arc : 515 MM  [20.28 INCH ] Nominal System Voltage (KV) : ≤ 66 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 180 Wet AC Withstand (KV) : 165 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EN9529-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EN9529-000
Distribution Insulators EN9529-000
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.65 KG  [3.638 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 1435 MM  [56.5 INCH ] Section Length : 642 MM  [25.28 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 310 Dry AC Flashover (KV) : 205 Dry AC Withstand (KV) : 195 Nominal Dry Arc : 515 MM  [20.28 INCH ] Nominal System Voltage (KV) : ≤ 66 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 180 Wet AC Withstand (KV) : 165 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Ball
  • Primary Product Color : Gray
  • Product Weight : 1.65 KG  [3.638 LB ]
  • Top Fitting Type : Socket

Dimensions


  • Creepage Distance : 1435 MM  [56.5 INCH ]
  • Section Length : 642 MM  [25.28 INCH ]
  • Shed Inside Diameter : 23 MM  [.91 INCH ]
  • Shed Outside Diameter : 88 MM  [3.46 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 310
  • Dry AC Flashover (KV) : 205
  • Dry AC Withstand (KV) : 195
  • Nominal Dry Arc : 515 MM  [20.28 INCH ]
  • Nominal System Voltage (KV) : ≤ 66
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 180
  • Wet AC Withstand (KV) : 165

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN9529-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - CS8355-000 - TE Connectivity
Specs
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - 676219-000 - TE Connectivity
Specs
Material Polymer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details