TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity EN2997SE02039MN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity - 43W9467 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity
43W9467
Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity 43W9467
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W9467
Product Name Circular Connector, Receptacle, 39 Position, 20-39, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details