TE Connectivity Circular Connector, Receptacle, Size 10-5 Position, Wall; Product Range Deutsch - Te Connectivity EN2997SE01005MN

Description
983 5C 5#20 PIN RECP
Request a Quote
Description
983 5C 5#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE01005MN - PEI-Genesis
Philadelphia, PA, United States
983 5C 5#20 PIN RECP

983 5C 5#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 10-5 Position, Wall; Product Range Deutsch - Te Connectivity - 90T0670 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10-5 Position, Wall; Product Range Deutsch - Te Connectivity
90T0670
Circular Connector, Receptacle, Size 10-5 Position, Wall; Product Range Deutsch - Te Connectivity 90T0670
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10-5 POSITION, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10-5 POSITION, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE01005MN 90T0670
Product Name Circular Connector, Receptacle, Size 10-5 Position, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers