TE Connectivity Circular Connector, Receptacle, 3 Position, 8-98, Wall; Product Range Deutsch - Te Connectivity EN2997S00898F7

Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 8-98, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 8-98, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 3 Position, 8-98, Wall; Product Range Deutsch - Te Connectivity - 43W9551 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, 8-98, Wall; Product Range Deutsch - Te Connectivity
43W9551
Circular Connector, Receptacle, 3 Position, 8-98, Wall; Product Range Deutsch - Te Connectivity 43W9551
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 8-98, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 8-98, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W9551
Product Name Circular Connector, Receptacle, 3 Position, 8-98, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers