TE ConnectivityWildlife Protection CoversEN0985-000
Description
Body Features Insulator Material : Polymer, Porcelain, Glass Primary Product Color : Gray
Dimensions Insulator Core Diameter Range : 38 - 115 MM [1.5 - 4.5 INCH ]
Operation/Applicatio
n Power Component Application Type : Substation Animal Barrier
Product Type Features Installation Technology : Cold Applied
Request a Quote
Email Supplier
Datasheet
Description
Body Features Insulator Material : Polymer, Porcelain, Glass Primary Product Color : Gray
Dimensions Insulator Core Diameter Range : 38 - 115 MM [1.5 - 4.5 INCH ]
Operation/Applicatio
n Power Component Application Type : Substation Animal Barrier
Product Type Features Installation Technology : Cold Applied
Body Features Insulator Material : Polymer, Porcelain, Glass Primary Product Color : Gray
Dimensions Insulator Core Diameter Range : 38 - 115 MM [1.5 - 4.5 INCH ]
Operation/Applicatio
n Power Component Application Type : Substation Animal Barrier
Product Type Features Installation Technology : Cold Applied
Body Features
Insulator Material : Polymer, Porcelain, Glass
Primary Product Color : Gray
Dimensions
Insulator Core Diameter Range : 38 - 115 MM [1.5 - 4.5 INCH ]
Operation/Application
Power Component Application Type : Substation Animal Barrier