TE Connectivity Wildlife Protection Covers EN0984-000

Description
Body Features Insulator Material : Porcelain, Polymer, Glass Primary Product Color : Red Dimensions Insulator Core Diameter Range : 38 - 115 MM  [1.5 - 4.5 INCH ] Operation/Applicatio n Compatible Equipment : Switches, Support Insulators Power Component Application Type : Substation Animal Barrier Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain, Polymer, Glass Primary Product Color : Red Dimensions Insulator Core Diameter Range : 38 - 115 MM  [1.5 - 4.5 INCH ] Operation/Applicatio n Compatible Equipment : Switches, Support Insulators Power Component Application Type : Substation Animal Barrier Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - EN0984-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
EN0984-000
Wildlife Protection Covers EN0984-000
Body Features Insulator Material : Porcelain, Polymer, Glass Primary Product Color : Red Dimensions Insulator Core Diameter Range : 38 - 115 MM  [1.5 - 4.5 INCH ] Operation/Applicatio n Compatible Equipment : Switches, Support Insulators Power Component Application Type : Substation Animal Barrier Product Type Features Installation Technology : Cold Applied

Body Features


  • Insulator Material : Porcelain, Polymer, Glass
  • Primary Product Color : Red

Dimensions


  • Insulator Core Diameter Range : 38 - 115 MM  [1.5 - 4.5 INCH ]

Operation/Application


  • Compatible Equipment : Switches, Support Insulators
  • Power Component Application Type : Substation Animal Barrier

Product Type Features


  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN0984-000
Product Name Wildlife Protection Covers
Material Porcelain, Polymer, Glass
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - 427938-000 - TE Connectivity
Specs
Material Glass, Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Station Post Insulators - CU8888-000 - TE Connectivity
Specs
BIL 7.5 kilovolts
View Details
Station Post Insulators - CA1574-000 - TE Connectivity
Specs
BIL 42 kilovolts
View Details