Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 104 MM [4.094 INCH ] Compatible Cable Diameter (Min) : 37 MM [1.456 INCH ] Expanded Inside Diameter (Min) : 115 MM [4.528 INCH ] Product Length : 900 MM [35.433 INCH ] Recovered Inside Diameter (Max) : 34 MM [1.339 INCH ] Recovered Wall Thickness (Max) : 3.1 MM [.122 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, HD631.2, IEC 60684-3-214, IEC 60684-3-246
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Liquid & Oil Resistance, Mechanical Impact Resistance, Flame-Retardant Resistance, High Temperature Resistant, UV Resistant, Damage Resistance, Low Temperature Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 104 MM [4.094 INCH ]
- Compatible Cable Diameter (Min) : 37 MM [1.456 INCH ]
- Expanded Inside Diameter (Min) : 115 MM [4.528 INCH ]
- Product Length : 900 MM [35.433 INCH ]
- Recovered Inside Diameter (Max) : 34 MM [1.339 INCH ]
- Recovered Wall Thickness (Max) : 3.1 MM [.122 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-247, HD631.2, IEC 60684-3-214, IEC 60684-3-246
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Liquid & Oil Resistance, Mechanical Impact Resistance, Flame-Retardant Resistance, High Temperature Resistant, UV Resistant, Damage Resistance, Low Temperature Resistant