Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Brake Fluid, Water, Transmission Fluid, Engine Coolant, Lubricating Oil, Diesel Fuel, Gasoline, Engine Cleaner Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 7.44 MM [.293 INCH ] Product Length : 30 MM [1.181 INCH ] Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM [.06 INCH ] Tubing Size Range : 0 - 30 MM [0 - 1.18 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion, Strain Relief, Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Wall Type : Dual Wall
Usage Conditions Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Windshield Washer Fluid, Brake Fluid, Water, Transmission Fluid, Engine Coolant, Lubricating Oil, Diesel Fuel, Gasoline, Engine Cleaner
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Expanded Inside Diameter (Min) : 7.44 MM [.293 INCH ]
- Product Length : 30 MM [1.181 INCH ]
- Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ]
- Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ]
- Recovered Wall Thickness (Tolerance) : 1.52 MM [.06 INCH ]
- Tubing Size Range : 0 - 30 MM [0 - 1.18 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Operation/Application
- Mechanical Resistance : Fluids, Abrasion, Strain Relief, Mechanical Damage
Other
- Meets Low Outgassing Requirements : No
- Product Source : US
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 130
- Recovery Temperature (DEGC) : 135
- Resistance Properties : Immersion Protection, Moisture
- Shrink Temperature (Min) (DEGC) : 110
- Tubing Flammability Type : Flame-Retardant