Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 144 MM [5.669 INCH ] Compatible Cable Diameter (Min) : 55 MM [2.165 INCH ] Expanded Inside Diameter (Min) : 160 MM [6.299 INCH ] Product Length : 1000 MM [39.37 INCH ] Recovered Inside Diameter (Max) : 50 MM [1.969 INCH ] Recovered Wall Thickness (Max) : 3.2 MM [.126 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246, HD631.2
Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Flame-Retardant Resistance, High Temperature Resistant, Mechanical Impact Resistance, Liquid & Oil Resistance, UV Resistant, Low Temperature Resistant, Damage Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 144 MM [5.669 INCH ]
- Compatible Cable Diameter (Min) : 55 MM [2.165 INCH ]
- Expanded Inside Diameter (Min) : 160 MM [6.299 INCH ]
- Product Length : 1000 MM [39.37 INCH ]
- Recovered Inside Diameter (Max) : 50 MM [1.969 INCH ]
- Recovered Wall Thickness (Max) : 3.2 MM [.126 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246, HD631.2
Product Availability
- Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Flame-Retardant Resistance, High Temperature Resistant, Mechanical Impact Resistance, Liquid & Oil Resistance, UV Resistant, Low Temperature Resistant, Damage Resistance