TE Connectivity ™ Cables, Wires Fiber Optic Cables - EM3589-000 EM3589-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057135-EM3589-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): EM3589-00055/P1124-2 8-6/9-9; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057135-EM3589-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): EM3589-00055/P1124-2 8-6/9-9; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - EM3589-000 - EM3589-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - EM3589-000
EM3589-000
Cables, Wires Fiber Optic Cables - EM3589-000 EM3589-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057135-EM3589-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): EM3589-00055/P1124-2 8-6/9-9; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057135-EM3589-000
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): EM3589-00055/P1124-28-6/9-9;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number EM3589-000
Product Name Cables, Wires Fiber Optic Cables - EM3589-000
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 3m, FC/APC Connectors. - F-SE-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details