RS Components, Ltd. Fibre Optic Cable 2846823

Description
10m OM1 Fibre Optic Cable LC - LC (Multi
Request a Quote
Description
10m OM1 Fibre Optic Cable LC - LC (Multi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 2846823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2846823
Fibre Optic Cable 2846823
10m OM1 Fibre Optic Cable LC - LC (Multi

10m OM1 Fibre Optic Cable LC - LC (Multi

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Cables
Product Number 2846823
Product Name Fibre Optic Cable
Core Size 3000 µm (118 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; ST; Sc
View Details
Fibre Optic Cable - 1862016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
View Details
Fibre Optic Cable - 2846986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details
Fibre Optic Cable - 5357339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details