TE Connectivity Standard Circular Connectors EK7034-000

Description
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Environmental Protection : IP68 Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Keying : N Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 400 Dimensions Assembly Length (MM) : 71.5 Wire Size (MMSQ) : 70 Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1410 Housing Features Centerline (Pitch) : 0 MM  [0 INCH ] Circular Connector Shell Size : 19 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Type : Connector Assembly Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp (Standard) Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Environmental Protection : IP68 Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Keying : N Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 400 Dimensions Assembly Length (MM) : 71.5 Wire Size (MMSQ) : 70 Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1410 Housing Features Centerline (Pitch) : 0 MM  [0 INCH ] Circular Connector Shell Size : 19 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Type : Connector Assembly Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp (Standard) Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - EK7034-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
EK7034-000
Standard Circular Connectors EK7034-000
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Environmental Protection : IP68 Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Keying : N Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 400 Dimensions Assembly Length (MM) : 71.5 Wire Size (MMSQ) : 70 Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1410 Housing Features Centerline (Pitch) : 0 MM  [0 INCH ] Circular Connector Shell Size : 19 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Type : Connector Assembly Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp (Standard) Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyphenylene Sulfide
  • Environmental Protection : IP68
  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : N
  • Number of Positions : 1
  • Number of Power Positions : 1
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 400

Dimensions


  • Assembly Length (MM) : 71.5
  • Wire Size (MMSQ) : 70

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding
  • Operating Voltage (VAC) : 1000
  • Operating Voltage (VDC) : 1410

Housing Features


  • Centerline (Pitch) : 0 MM  [0 INCH ]
  • Circular Connector Shell Size : 19

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded

Operation/Application


  • Circuit Application : Power
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Crimp (Standard)

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EK7034-000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Standard Circular Connectors - 1-1589060-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details