TE Connectivity Circular Connector Contact Inserts 1103432-1

Description
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gray Configuration Features Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 12 Housing Features Housing Material : PBT GF10 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : Power4Net Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Terminal Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gray Configuration Features Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 12 Housing Features Housing Material : PBT GF10 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : Power4Net Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Terminal Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact Inserts - 1103432-1 - TE Connectivity
Berwyn, PA, United States
Circular Connector Contact Inserts
1103432-1
Circular Connector Contact Inserts 1103432-1
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gray Configuration Features Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 12 Housing Features Housing Material : PBT GF10 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : Power4Net Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Terminal Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Circular Connector Insert Type : Socket
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 12

Contact Features


  • Contact Current Rating (Max) (AMP) : 10
  • Pole Configuration : 12

Housing Features


  • Housing Material : PBT GF10

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Compatible With Connector Series : Power4Net

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp Terminal

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Heavy Duty Connector Inserts, Modules - A107312-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A107312-ND
Heavy Duty Connector Inserts, Modules A107312-ND
Female/Male Insert without Contacts Gray 12 Position Crimp

Female/Male Insert without Contacts Gray 12 Position Crimp

Buy Now Datasheet
Hc26.bu.12.c Amp - Te Connectivity - 41AJ2098 - Newark, An Avnet Company
Chicago, IL, United States
Hc26.bu.12.c Amp - Te Connectivity
41AJ2098
Hc26.bu.12.c Amp - Te Connectivity 41AJ2098
HC26.Bu.12.C

HC26.Bu.12.C

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1103432-1 A107312-ND 41AJ2098
Product Name Circular Connector Contact Inserts Heavy Duty Connector Inserts, Modules Hc26.bu.12.c Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Rectangular Connectors, Heavy Duty
Termination Crimp Terminal
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823450-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Rectangular Connectors - 1028-008-0405 - 905036-1028-008-0405 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details