TE Connectivity Circular Connector Assemblies 1-207303-3

Description
CPC RECPT ASSEMBLY SIZE 17-16
Request a Quote Datasheet
Description
CPC RECPT ASSEMBLY SIZE 17-16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1-207303-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC RECPT ASSEMBLY SIZE 17-16

CPC RECPT ASSEMBLY SIZE 17-16

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Assemblies - A33742-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A33742-ND
Circular Connector Assemblies A33742-ND
16 Position Circular Connector Receptacle, Male Pins Solder

16 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1334494-1-207303-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1334494-1-207303-3
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1334494-1-207303-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334494-1-207303-3 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Tray Number of Positions: 16 Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Contact Material: Brass Voltage Rating: 250VAC/DC Material Flammability Rating: UL94 V-0 Orientation: A Standard Package: 24 Mounting: Panel Mount, Through Hole Mounting Feature: Flange Shell Size - Insert: 17-16 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Temperature Range - Operating: -55°C ~ 105°C Shell Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Other Part Number: A33742,-1-207303-3-C SI,-1-207303-3-SI,22 66-1-207303-3,120730 33 Base Product Number: 207303 RoHS Status: ROHS3 Compliant Primary Material: Plastic

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334494-1-207303-3
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Packaging: Tray
Number of Positions: 16
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Threaded
Contact Material: Brass
Voltage Rating: 250VAC/DC
Material Flammability Rating: UL94 V-0
Orientation: A
Standard Package: 24
Mounting: Panel Mount, Through Hole
Mounting Feature: Flange
Shell Size - Insert: 17-16
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4020
Other Part Number: A33742,-1-207303-3-CSI,-1-207303-3-SI,2266-1-207303-3,12073033
Base Product Number: 207303
RoHS Status: ROHS3 Compliant
Primary Material: Plastic

Buy Now Datasheet
Industrial Circular Connectors - 7182752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7182752
Industrial Circular Connectors 7182752
TE Connectivity 1-207303-3

TE Connectivity 1-207303-3

Supplier's Site
Singapore, Singapore
250V Electronic Connector
436-1-207303-3
250V Electronic Connector 436-1-207303-3
Circular Connector Receptacle, 16 Pos, Male Pin, Gold, 250V, IP65 Product overview: 1-207303-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-207303-3 can be used for catalog matching and distributor lookup.

Circular Connector Receptacle, 16 Pos, Male Pin, Gold, 250V, IP65 Product overview: 1-207303-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-207303-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Plug Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity - 52K3270 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity
52K3270
Circular Connector Plug Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity 52K3270
CIRCULAR CONNECTOR PLUG SIZE 17, 16 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 16 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 19144232 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19144232
Connector/Terminal/Pin 19144232
CIRCULAR CONNECTOR PLUG SIZE 17, 16 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:, COUPLING STYLE:, CONTACT PLATING:GOLD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG SIZE 17, 16 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:, COUPLING STYLE:, CONTACT PLATING:GOLD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-207303-3 A33742-ND 1334494-1-207303-3 7182752 436-1-207303-3 52K3270 19144232
Product Name Circular Connector Assemblies Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Industrial Circular Connectors 250V Electronic Connector Circular Connector Plug Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity Connector/Terminal/Pin
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole Panel Mount, Through Hole Panel mount
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Number of Contacts 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26763-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Screw Connectors - 36-7696-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Circular Connector Assemblies - 2262-A22062-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details