TE Connectivity Power Cable Terminations 2197668-1

Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 630 Compatible Insulation Diameter Range : 11.7 - 18 MM  [.46 - .708 INCH ] Length (Installed) : 1000 MM  [39.37 INCH ] Shed Inside Diameter : 70 MM  [2.755 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : GB/T 12706.4, IEC 60502-4 Pollution Level (IEC 60815) : III Operation/Applicatio n Power Component Application Type : Outdoor Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Stress Cone Shelf Life : 2 Years Termination Length (MM) : 289 Usage Conditions Operating Temperature Range (DEGC) : -40 - 40
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 630 Compatible Insulation Diameter Range : 11.7 - 18 MM  [.46 - .708 INCH ] Length (Installed) : 1000 MM  [39.37 INCH ] Shed Inside Diameter : 70 MM  [2.755 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : GB/T 12706.4, IEC 60502-4 Pollution Level (IEC 60815) : III Operation/Applicatio n Power Component Application Type : Outdoor Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Stress Cone Shelf Life : 2 Years Termination Length (MM) : 289 Usage Conditions Operating Temperature Range (DEGC) : -40 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 2197668-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
2197668-1
Power Cable Terminations 2197668-1
Body Features Insulation Material : XLPE/EPR Number of Sheds : 4 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 630 Compatible Insulation Diameter Range : 11.7 - 18 MM  [.46 - .708 INCH ] Length (Installed) : 1000 MM  [39.37 INCH ] Shed Inside Diameter : 70 MM  [2.755 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : GB/T 12706.4, IEC 60502-4 Pollution Level (IEC 60815) : III Operation/Applicatio n Power Component Application Type : Outdoor Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Stress Cone Shelf Life : 2 Years Termination Length (MM) : 289 Usage Conditions Operating Temperature Range (DEGC) : -40 - 40

Body Features


  • Insulation Material : XLPE/EPR
  • Number of Sheds : 4

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 25 - 630
  • Compatible Insulation Diameter Range : 11.7 - 18 MM  [.46 - .708 INCH ]
  • Length (Installed) : 1000 MM  [39.37 INCH ]
  • Shed Inside Diameter : 70 MM  [2.755 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 17.5

Industry Standards


  • Compatible With Approved Standards Products : GB/T 12706.4, IEC 60502-4
  • Pollution Level (IEC 60815) : III

Operation/Application


  • Power Component Application Type : Outdoor

Product Availability


  • Product Availability : China

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Stress Cone
  • Shelf Life : 2 Years
  • Termination Length (MM) : 289

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 40
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 2197668-1
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 272423-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 145597-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
Power Cable Terminations - 2819073-6 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 163665N003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details