TE Connectivity SolderSleeve Shield Terminators 209036-001

Description
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M22759/81 Dimensions Dielectric Outside Diameter (Max) : 1.8 MM  [.07 INCH ] Expanded Inside Diameter (Min) : 5.95 MM  [.234 INCH ] Jacket Outside Diameter : 5.95 MM  [.234 INCH ] Overall Length : 19.1 MM  [.75 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (CMA) : 475 Pre-Installed Lead Wire Size (MMSQ) : .24 Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Shield Outside Diameter (Min) : 3.3 MM  [.13 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M22759/81 Dimensions Dielectric Outside Diameter (Max) : 1.8 MM  [.07 INCH ] Expanded Inside Diameter (Min) : 5.95 MM  [.234 INCH ] Jacket Outside Diameter : 5.95 MM  [.234 INCH ] Overall Length : 19.1 MM  [.75 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (CMA) : 475 Pre-Installed Lead Wire Size (MMSQ) : .24 Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Shield Outside Diameter (Min) : 3.3 MM  [.13 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 209036-001 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
209036-001
SolderSleeve Shield Terminators 209036-001
Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M22759/81 Dimensions Dielectric Outside Diameter (Max) : 1.8 MM  [.07 INCH ] Expanded Inside Diameter (Min) : 5.95 MM  [.234 INCH ] Jacket Outside Diameter : 5.95 MM  [.234 INCH ] Overall Length : 19.1 MM  [.75 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (CMA) : 475 Pre-Installed Lead Wire Size (MMSQ) : .24 Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Shield Outside Diameter (Min) : 3.3 MM  [.13 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125

Body Features


  • Lead Color : White
  • Lead Plating Material : Silver
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : M22759/81

Dimensions


  • Dielectric Outside Diameter (Max) : 1.8 MM  [.07 INCH ]
  • Expanded Inside Diameter (Min) : 5.95 MM  [.234 INCH ]
  • Jacket Outside Diameter : 5.95 MM  [.234 INCH ]
  • Overall Length : 19.1 MM  [.75 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 24
  • Pre-Installed Lead Wire Size (CMA) : 475
  • Pre-Installed Lead Wire Size (MMSQ) : .24
  • Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ]
  • Shield Outside Diameter (Min) : 3.3 MM  [.13 INCH ]

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator
  • Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Fusible Ring

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 209036-001
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 160887N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 068902-044 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 037829-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 078815-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details