Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 800 Compatible Conductor Diameter Range : 17 - 38 MM [.669 - 1.496 INCH ]
Electrical Characteristics Voltage Class (KV) : 25
Operation/Applicatio
n Compatible Equipment : Conductors/Leads
Product Type Features Installation Technology : Cold Applied
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 800
- Compatible Conductor Diameter Range : 17 - 38 MM [.669 - 1.496 INCH ]
Electrical Characteristics
Operation/Application
- Compatible Equipment : Conductors/Leads
Product Type Features
- Installation Technology : Cold Applied