Body Features Insulator Material : Polymer, Glass, Porcelain Primary Product Color : Gray
Dimensions Insulator Core Diameter Range : 43 - 68 MM [1.7 - 2.7 INCH ] Insulator Outside Skirt Diameter Range : 75 - 122 MM [3 - 4.8 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Compatible Equipment : Insulators/Bushings Power Component Application Type : Distribution
Product Type Features Installation Technology : Cold Applied
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Body Features
- Insulator Material : Polymer, Glass, Porcelain
- Primary Product Color : Gray
Dimensions
- Insulator Core Diameter Range : 43 - 68 MM [1.7 - 2.7 INCH ]
- Insulator Outside Skirt Diameter Range : 75 - 122 MM [3 - 4.8 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Compatible Equipment : Insulators/Bushings
- Power Component Application Type : Distribution
Product Type Features
- Installation Technology : Cold Applied
Usage Conditions
- Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]