TE Connectivity Heat Shrink Boots EG6769-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 20 Material : Modified Fluoro-Elastomer Material Code : 51 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 12 MM , 11 MM , 14 MM  [.55 INCH , .43 INCH , .47 INCH ] Wire/Cable Outside Diameter : 12 MM , 9 MM , 11 MM , 10 MM  [.39 INCH , .43 INCH , .35 INCH , .47 INCH ] Other Adhesive Options : /164 Precoat Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 20 Material : Modified Fluoro-Elastomer Material Code : 51 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 12 MM , 11 MM , 14 MM  [.55 INCH , .43 INCH , .47 INCH ] Wire/Cable Outside Diameter : 12 MM , 9 MM , 11 MM , 10 MM  [.39 INCH , .43 INCH , .35 INCH , .47 INCH ] Other Adhesive Options : /164 Precoat Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - EG6769-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
EG6769-000
Heat Shrink Boots EG6769-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 20 Material : Modified Fluoro-Elastomer Material Code : 51 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 12 MM , 11 MM , 14 MM  [.55 INCH , .43 INCH , .47 INCH ] Wire/Cable Outside Diameter : 12 MM , 9 MM , 11 MM , 10 MM  [.39 INCH , .43 INCH , .35 INCH , .47 INCH ] Other Adhesive Options : /164 Precoat Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 20
  • Material : Modified Fluoro-Elastomer
  • Material Code : 51

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 12 MM , 11 MM , 14 MM  [.55 INCH , .43 INCH , .47 INCH ]
  • Wire/Cable Outside Diameter : 12 MM , 9 MM , 11 MM , 10 MM  [.39 INCH , .43 INCH , .35 INCH , .47 INCH ]

Other


  • Adhesive Options : /164 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EG6769-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 042549-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 014291-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Boots - 049285-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 000824-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details